Texas Instruments SN74ALVC32 Quadruple 2-Input Positive-OR Gate SN74ALVC32PW

Description
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC32 Quadruple 2-Input Positive-OR Gate - SN74ALVC32PW - Texas Instruments
Dallas, TX, United States
SN74ALVC32 Quadruple 2-Input Positive-OR Gate
SN74ALVC32PW
SN74ALVC32 Quadruple 2-Input Positive-OR Gate SN74ALVC32PW
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 85

Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 85

Buy Now Datasheet
 - SN74ALVC32PW - Rochester Electronics
Newburyport, MA, United States
SN74ALVC32 Quadruple 2-Input Positive-OR Gate

SN74ALVC32 Quadruple 2-Input Positive-OR Gate

Supplier's Site Datasheet
3.6V 24mA TSSOP Logic IC - 705-SN74ALVC32PW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 24mA TSSOP Logic IC
705-SN74ALVC32PW
3.6V 24mA TSSOP Logic IC 705-SN74ALVC32PW
4-ch 2-input OR Gate IC, 1.65-3.6V, 2.8ns, 24mA, TSSOP Product overview: SN74ALVC32PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC32PW can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 1.65-3.6V, 2.8ns, 24mA, TSSOP Product overview: SN74ALVC32PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC32PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-26439-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26439-5-ND
Gates and Inverters 296-26439-5-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC32PW - 1253873-SN74ALVC32PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC32PW
1253873-SN74ALVC32PW
Logic - Logic - Gates and Inverters - SN74ALVC32PW 1253873-SN74ALVC32PW
Manufacturer: Texas Instruments Win Source Part Number: 1253873-SN74ALVC32PW Packaging: Tube Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 74ALVC32 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 2.8ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253873-SN74ALVC32PW
Packaging: Tube
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVC32
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 2.8ns at 3.3V, 50pF

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC32PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC32PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC32PW
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Logic, Gate Pos-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments - 33AH4818 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate Pos-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments
33AH4818
Logic, Gate Pos-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments 33AH4818
LOGIC, GATE POS-OR QUAD 2IN, 14TSSOP; Logic Family / Base Number:74ALVC32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, GATE POS-OR QUAD 2IN, 14TSSOP; Logic Family / Base Number:74ALVC32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74ALVC32PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC32PW
Logic - Gates and Inverters SN74ALVC32PW
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC32PW
Logic Gates SN74ALVC32PW
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Gates and Inverters - SN74ALVC32PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC32PW
Gates and Inverters SN74ALVC32PW
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC32PW SN74ALVC32PW 705-SN74ALVC32PW 296-26439-5-ND 1253873-SN74ALVC32PW SN74ALVC32PW 33AH4818 SN74ALVC32PW SN74ALVC32PW SN74ALVC32PW
Product Name SN74ALVC32 Quadruple 2-Input Positive-OR Gate 3.6V 24mA TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALVC32PW Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Gate Pos-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type OR OR OR; OR GATE OR NOT; OR; OR Gate OR OR; OR NOT; OR OR; OR Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Logic Family ALVC
Propagation Delay 4.7 ns 2.8 ns 2.8 ns 2.8 ns
Operating Current 0.0100 mA 24 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-8870801DA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
Gates and Inverters - 54S64FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers