Texas Instruments SN74ALVC32 Quadruple 2-Input Positive-OR Gate SN74ALVC32NSR

Description
Quadruple 2-Input Positive-OR Gate 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gate 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC32 Quadruple 2-Input Positive-OR Gate - SN74ALVC32NSR - Texas Instruments
Dallas, TX, United States
SN74ALVC32 Quadruple 2-Input Positive-OR Gate
SN74ALVC32NSR
SN74ALVC32 Quadruple 2-Input Positive-OR Gate SN74ALVC32NSR
Quadruple 2-Input Positive-OR Gate 14-SO -40 to 85

Quadruple 2-Input Positive-OR Gate 14-SO -40 to 85

Buy Now Datasheet
 - SN74ALVC32NSR - Rochester Electronics
Newburyport, MA, United States
SN74ALVC32 Quadruple 2-Input Positive-OR Gate

SN74ALVC32 Quadruple 2-Input Positive-OR Gate

Supplier's Site Datasheet
Gates and Inverters - 296-5141-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5141-6-ND
Gates and Inverters 296-5141-6-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-5141-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5141-1-ND
Gates and Inverters 296-5141-1-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-5141-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5141-2-ND
Gates and Inverters 296-5141-2-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC32NSR - 1253872-SN74ALVC32NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC32NSR
1253872-SN74ALVC32NSR
Logic - Logic - Gates and Inverters - SN74ALVC32NSR 1253872-SN74ALVC32NSR
Manufacturer: Texas Instruments Win Source Part Number: 1253872-SN74ALVC32NS R Packaging: Reel Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74ALVC32 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 2.8ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253872-SN74ALVC32NSR
Packaging: Reel
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVC32
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 2.8ns at 3.3V, 50pF

Buy Now
Singapore, Singapore
3.6V 24mA Logic IC
705-SN74ALVC32NSR
3.6V 24mA Logic IC 705-SN74ALVC32NSR
4-Ch 2-In OR Gate IC, 1.65-3.6V, 2.8ns, 24mA, SOP Product overview: SN74ALVC32NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC32NSR can be used for catalog matching and distributor lookup.

4-Ch 2-In OR Gate IC, 1.65-3.6V, 2.8ns, 24mA, SOP Product overview: SN74ALVC32NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC32NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74ALVC32NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC32NSR
Gates and Inverters SN74ALVC32NSR
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALVC32NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC32NSR
Logic - Gates and Inverters SN74ALVC32NSR
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC32NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC32NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC32NSR
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC32NSR SN74ALVC32NSR 296-5141-6-ND 1253872-SN74ALVC32NSR 705-SN74ALVC32NSR SN74ALVC32NSR SN74ALVC32NSR SN74ALVC32NSR
Product Name SN74ALVC32 Quadruple 2-Input Positive-OR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALVC32NSR 3.6V 24mA Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR OR NOT; OR; OR Gate OR; OR GATE OR; OR Gate NOT; OR OR
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Logic Family ALVC
Propagation Delay 4.7 ns 2.8 ns 2.8 ns 2.8 ns
Operating Current 0.0100 mA 24 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad Logic IC - 705-54F00LMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers