Texas Instruments SN74ALVC32 Quadruple 2-Input Positive-OR Gate SN74ALVC32DR

Description
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC32 Quadruple 2-Input Positive-OR Gate - SN74ALVC32DR - Texas Instruments
Dallas, TX, United States
SN74ALVC32 Quadruple 2-Input Positive-OR Gate
SN74ALVC32DR
SN74ALVC32 Quadruple 2-Input Positive-OR Gate SN74ALVC32DR
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 85

Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC32DR - 065265-SN74ALVC32DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC32DR
065265-SN74ALVC32DR
Logic - Logic - Gates and Inverters - SN74ALVC32DR 065265-SN74ALVC32DR
Manufacturer: Texas Instruments Win Source Part Number: 065265-SN74ALVC32DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065265-SN74ALVC32DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-5140-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5140-1-ND
Gates and Inverters 296-5140-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-5140-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5140-6-ND
Gates and Inverters 296-5140-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-5140-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5140-2-ND
Gates and Inverters 296-5140-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74ALVC32DR
3.6V SOIC Logic IC 705-SN74ALVC32DR
4-ch 2-input OR Gate IC, 1.65-3.6V, 2.8ns, SOIC Product overview: SN74ALVC32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC32DR can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 1.65-3.6V, 2.8ns, SOIC Product overview: SN74ALVC32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC32DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALVC32DR - Rochester Electronics
Newburyport, MA, United States
OR Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74ALVC32DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC32DR
Gates and Inverters SN74ALVC32DR
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
IC GATE OR 4CH 2-INP 14-SOIC - 815-SN74ALVC32DR - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14-SOIC
815-SN74ALVC32DR
IC GATE OR 4CH 2-INP 14-SOIC 815-SN74ALVC32DR
IC GATE OR 4CH 2-INP 14-SOIC

IC GATE OR 4CH 2-INP 14-SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC32DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC32DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC32DR
Logic Gates SN74ALVC32DR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALVC32DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC32DR
Logic - Gates and Inverters SN74ALVC32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74ALVC32DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ALVC32DR
Gates and Inverters SN74ALVC32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC32DR 065265-SN74ALVC32DR 296-5140-1-ND 705-SN74ALVC32DR SN74ALVC32DR SN74ALVC32DR 815-SN74ALVC32DR SN74ALVC32DR SN74ALVC32DR SN74ALVC32DR SN74ALVC32DR
Product Name SN74ALVC32 Quadruple 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74ALVC32DR Gates and Inverters 3.6V SOIC Logic IC Gates and Inverters IC GATE OR 4CH 2-INP 14-SOIC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR OR; OR Gate OR OR NOT; OR OR; OR Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 1.8V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 3.6V
Logic Family ALVC CMOS CMOS; CMOS
Propagation Delay 4.7 ns 2.8 ns 2.8 ns 2.8 ns 2.8 ns 2.8 ns
Operating Current 0.0100 mA 24 mA 24 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-4081BDM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001CA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
4 suppliers
SN54AS808B Hex 2-Input And Drivers - 5962-88522012A - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
TSSOP Logic IC - 705-4071BP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Inputs 2
Propagation Delay 90 ns
View Details
2 suppliers