Texas Instruments Logic - Logic - Gates and Inverters - SN74ALVC14D SN74ALVC14D

Description
Manufacturer: Texas Instruments Win Source Part Number: 765226-SN74ALVC14D Series: 74ALVC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2.3 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 3.4ns @ 3.3V, 50pF Logic Level - Low: 0.35 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74ALVC14 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74ALVC14DC8; 74ALVC14DC; 74ALVC14D,112; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765226-SN74ALVC14D Series: 74ALVC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2.3 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 3.4ns @ 3.3V, 50pF Logic Level - Low: 0.35 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74ALVC14 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74ALVC14DC8; 74ALVC14DC; 74ALVC14D,112; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ALVC14D - 765226-SN74ALVC14D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC14D
765226-SN74ALVC14D
Logic - Logic - Gates and Inverters - SN74ALVC14D 765226-SN74ALVC14D
Manufacturer: Texas Instruments Win Source Part Number: 765226-SN74ALVC14D Series: 74ALVC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2.3 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 3.4ns @ 3.3V, 50pF Logic Level - Low: 0.35 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74ALVC14 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74ALVC14DC8; 74ALVC14DC; 74ALVC14D,112; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765226-SN74ALVC14D
Series: 74ALVC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2.3 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 3.4ns @ 3.3V, 50pF
Logic Level - Low: 0.35 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74ALVC14
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74ALVC14DC8; 74ALVC14DC; 74ALVC14D,112;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 765226-SN74ALVC14D
Product Name Logic - Logic - Gates and Inverters - SN74ALVC14D
Unlock Full Specs
to access all available technical data

Similar Products

TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103M2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
3 suppliers
Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details