Texas Instruments SN74ALVC10 Triple 3-Input Positive-NAND Gate SN74ALVC10PWR

Description
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC10 Triple 3-Input Positive-NAND Gate - SN74ALVC10PWR - Texas Instruments
Dallas, TX, United States
SN74ALVC10 Triple 3-Input Positive-NAND Gate
SN74ALVC10PWR
SN74ALVC10 Triple 3-Input Positive-NAND Gate SN74ALVC10PWR
Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 85

Triple 3-Input Positive-NAND Gate 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-5112-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5112-1-ND
Gates and Inverters 296-5112-1-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-5112-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5112-6-ND
Gates and Inverters 296-5112-6-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-5112-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5112-2-ND
Gates and Inverters 296-5112-2-ND
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now Datasheet
 - SN74ALVC10PWR - Rochester Electronics
Newburyport, MA, United States
SN74ALVC10 Triple 3-Input Positive-NAND Gate

SN74ALVC10 Triple 3-Input Positive-NAND Gate

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC10PWR - 1099396-SN74ALVC10PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC10PWR
1099396-SN74ALVC10PWR
Logic - Logic - Gates and Inverters - SN74ALVC10PWR 1099396-SN74ALVC10PWR
Manufacturer: Texas Instruments Win Source Part Number: 1099396-SN74ALVC10PW R Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1099396-SN74ALVC10PWR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.6V 24mA TSSOP Logic IC
705-SN74ALVC10PWR
3.6V 24mA TSSOP Logic IC 705-SN74ALVC10PWR
3-Input NAND Gate IC, 1.65-3.6V, 3ns, 24mA, TSSOP Product overview: SN74ALVC10PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC10PWR can be used for catalog matching and distributor lookup.

3-Input NAND Gate IC, 1.65-3.6V, 3ns, 24mA, TSSOP Product overview: SN74ALVC10PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC10PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ALVC10PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC10PWR
Logic - Gates and Inverters SN74ALVC10PWR
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74ALVC10PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ALVC10PWR
Gates and Inverters SN74ALVC10PWR
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74ALVC10PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC10PWR
Gates and Inverters SN74ALVC10PWR
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC10PWR
Logic Gates SN74ALVC10PWR
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC10PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC10PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC10PWR
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC10PWR 296-5112-1-ND SN74ALVC10PWR 1099396-SN74ALVC10PWR 705-SN74ALVC10PWR SN74ALVC10PWR SN74ALVC10PWR SN74ALVC10PWR SN74ALVC10PWR SN74ALVC10PWR
Product Name SN74ALVC10 Triple 3-Input Positive-NAND Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALVC10PWR 3.6V 24mA TSSOP Logic IC Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND GATE NOT; NAND NAND; NAND Gate NAND; NAND Gate NAND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Logic Family ALVC
Propagation Delay 4.8 ns 3 ns 3 ns 3 ns 3 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1022934-54F10LMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
4 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details