Texas Instruments SN74ALVC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate SN74ALVC08IPWRG4Q1

Description
Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate - SN74ALVC08IPWRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74ALVC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate
SN74ALVC08IPWRG4Q1
SN74ALVC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate SN74ALVC08IPWRG4Q1
Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 85

Automotive Catalog Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V TSSOP Logic IC
705-SN74ALVC08IPWRG4Q1
Quad 3.6V TSSOP Logic IC 705-SN74ALVC08IPWRG4Q1
Quad 2-Input AND Gate, 4 Circuits, 2.9ns, 3.6V, TSSOP Product overview: SN74ALVC08IPWRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08IPWRG4 Q1 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, 4 Circuits, 2.9ns, 3.6V, TSSOP Product overview: SN74ALVC08IPWRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08IPWRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257505-SN74ALVC08IPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257505-SN74ALVC08IPWRG4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257505-SN74ALVC08IPWRG4Q1
Win Source Part Number: 1257505-SN74ALVC08IP WRG4Q1 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74ALVC Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.9ns @ 3.3V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74ALVC08IPWRG4 Q1DKR,296-SN74ALVC08 IPWRG4Q1CT,296-SN74A LVC08IPWRG4Q1TR,SN74 ALVC08IPWRG4Q1 Base Product Number: 74ALVC08

Win Source Part Number: 1257505-SN74ALVC08IPWRG4Q1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74ALVC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74ALVC08IPWRG4Q1DKR,296-SN74ALVC08IPWRG4Q1CT,296-SN74ALVC08IPWRG4Q1TR,SN74ALVC08IPWRG4Q1
Base Product Number: 74ALVC08

Buy Now Datasheet
Gates and Inverters - 296-SN74ALVC08IPWRG4Q1DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALVC08IPWRG4Q1DKR-ND
Gates and Inverters 296-SN74ALVC08IPWRG4Q1DKR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74ALVC08IPWRG4Q1CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALVC08IPWRG4Q1CT-ND
Gates and Inverters 296-SN74ALVC08IPWRG4Q1CT-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74ALVC08IPWRG4Q1TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALVC08IPWRG4Q1TR-ND
Gates and Inverters 296-SN74ALVC08IPWRG4Q1TR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALVC08IPWRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC08IPWRG4Q1
Logic - Gates and Inverters SN74ALVC08IPWRG4Q1
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC08IPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC08IPWRG4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC08IPWRG4Q1
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74ALVC08IPWRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC08IPWRG4Q1
Gates and Inverters SN74ALVC08IPWRG4Q1
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC08IPWRG4Q1 705-SN74ALVC08IPWRG4Q1 1257505-SN74ALVC08IPWRG4Q1 296-SN74ALVC08IPWRG4Q1DKR-ND SN74ALVC08IPWRG4Q1 SN74ALVC08IPWRG4Q1 SN74ALVC08IPWRG4Q1
Product Name SN74ALVC08-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gate Quad 3.6V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND NOT; AND AND AND; AND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 3.6V; 1.65V ~ 3.6V
Logic Family ALVC
Propagation Delay 5.3 ns 2.9 ns 2.9 ns 2.9 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers