Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 85
AND Gate IC 4 Channel 14-SOIC
Logic Gates Quadruple 2-Input Positive-AND Gate
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALVC08DRE4 | SN74ALVC08DRE4-ND | SN74ALVC08DRE4 | SN74ALVC08DRE4 | SN74ALVC08DRE4 | SN74ALVC08DRE4 |
| Product Name | SN74ALVC08 Quadruple 2-Input Positive-AND Gate | Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | AND | AND; AND Gate | AND | NOT; AND | |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Logic Family | ALVC | |||||
| Propagation Delay | 5.3 ns | 2.9 ns | ||||
| Operating Current | 0.0100 mA | 24 mA | 0.0100 mA |