Texas Instruments SN74ALVC08 Quadruple 2-Input Positive-AND Gate SN74ALVC08D

Description
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC08 Quadruple 2-Input Positive-AND Gate - SN74ALVC08D - Texas Instruments
Dallas, TX, United States
SN74ALVC08 Quadruple 2-Input Positive-AND Gate
SN74ALVC08D
SN74ALVC08 Quadruple 2-Input Positive-AND Gate SN74ALVC08D
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 85

Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-SN74ALVC08D
Quad 3.6V SOIC Logic IC 705-SN74ALVC08D
Quad 2-Input AND Gate, 4x1, CMOS, SOIC, 3.6V Product overview: SN74ALVC08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08D can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, 4x1, CMOS, SOIC, 3.6V Product overview: SN74ALVC08D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC08D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-26433-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26433-5-ND
Gates and Inverters 296-26433-5-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74ALVC08D - Rochester Electronics
Newburyport, MA, United States
AND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, ALVC/VCX/A Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC08D - 112815-SN74ALVC08D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC08D
112815-SN74ALVC08D
Logic - Logic - Gates and Inverters - SN74ALVC08D 112815-SN74ALVC08D
Manufacturer: Texas Instruments Win Source Part Number: 112815-SN74ALVC08D Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.9ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112815-SN74ALVC08D
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74ALVC08D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC08D
Gates and Inverters SN74ALVC08D
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC08D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC08D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74ALVC08D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC08D
Logic - Gates and Inverters SN74ALVC08D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC08D
Logic Gates SN74ALVC08D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Logic, Gate And Quad 2Inp, 14Soic; Logic Family / Base Number Texas Instruments - 26AJ9225 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate And Quad 2Inp, 14Soic; Logic Family / Base Number Texas Instruments
26AJ9225
Logic, Gate And Quad 2Inp, 14Soic; Logic Family / Base Number Texas Instruments 26AJ9225
LOGIC, GATE AND QUAD 2INP, 14SOIC; Logic Family / Base Number:74ALVC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, GATE AND QUAD 2INP, 14SOIC; Logic Family / Base Number:74ALVC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC08D 705-SN74ALVC08D 296-26433-5-ND SN74ALVC08D 112815-SN74ALVC08D SN74ALVC08D SN74ALVC08D SN74ALVC08D SN74ALVC08D 26AJ9225
Product Name SN74ALVC08 Quadruple 2-Input Positive-AND Gate Quad 3.6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALVC08D Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Logic, Gate And Quad 2Inp, 14Soic; Logic Family / Base Number Texas Instruments
Gate Type AND AND; AND GATE AND AND NOT; AND; AND Gate AND; AND Gate AND NOT; AND AND; AND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Logic Family ALVC CMOS
Propagation Delay 5.3 ns 2.9 ns 2.9 ns 2.9 ns
Operating Current 0.0100 mA 24 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
 - 4093BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers