Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74ALVC04DR SN74ALVC04DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029820-SN74ALVC04DR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029820-SN74ALVC04DR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ALVC04DR - 029820-SN74ALVC04DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC04DR
029820-SN74ALVC04DR
Logic - Logic - Gates and Inverters - SN74ALVC04DR 029820-SN74ALVC04DR
Manufacturer: Texas Instruments Win Source Part Number: 029820-SN74ALVC04DR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029820-SN74ALVC04DR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74ALVC04DR
3.6V SOIC Logic IC 705-SN74ALVC04DR
6-Ch CMOS Inverter IC, 1.65-3.6V, 3.3ns, SOIC Product overview: SN74ALVC04DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC04DR can be used for catalog matching and distributor lookup.

6-Ch CMOS Inverter IC, 1.65-3.6V, 3.3ns, SOIC Product overview: SN74ALVC04DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC04DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14780-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14780-1-ND
Gates and Inverters 296-14780-1-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14780-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14780-2-ND
Gates and Inverters 296-14780-2-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14780-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14780-6-ND
Gates and Inverters 296-14780-6-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74ALVC04DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC04DR
Gates and Inverters SN74ALVC04DR
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALVC04DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC04DR
Logic - Gates and Inverters SN74ALVC04DR
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 029820-SN74ALVC04DR 705-SN74ALVC04DR 296-14780-1-ND SN74ALVC04DR SN74ALVC04DR
Product Name Logic - Logic - Gates and Inverters - SN74ALVC04DR 3.6V SOIC Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Buffer, Inverter NOT NOT; Inverter NOT
Supply Voltage 1.65 V ~ 3.6 V 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 6 1 1 1
Propagation Delay 2.8 ns 3.3 ns 2.8 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
 - 74AHC08BQ/C4X - Rochester Electronics
Nexperia B.V.
Specs
Gate Type AND
IC Package Type Other; SOT762
View Details
Logic Gates - 2138987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details