Texas Instruments SN74ALVC00 Quadruple 2-Input Positive-NAND Gate SN74ALVC00DGVR

Description
Quadruple 2-Input Positive-NAND Gate 14-TVSOP -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-NAND Gate 14-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NAND gate designed for 1.65-V to 3.6-V operation, housed in a 14-pin TVSOP package with a thermal impedance of 127 °C/W, operating over a temperature range of -40 °C to 85 °C, and featuring output drive of -24 mA at 3 V and propagation delay of 3 ns at 3.3 V. Supports ESD protection exceeding 2000 V human-body model and 1000 V charged-device model.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NAND gate designed for 1.65-V to 3.6-V operation, housed in a 14-pin TVSOP package with a thermal impedance of 127 °C/W, operating over a temperature range of -40 °C to 85 °C, and featuring output drive of -24 mA at 3 V and propagation delay of 3 ns at 3.3 V. Supports ESD protection exceeding 2000 V human-body model and 1000 V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVC00 Quadruple 2-Input Positive-NAND Gate - SN74ALVC00DGVR - Texas Instruments
Dallas, TX, United States
SN74ALVC00 Quadruple 2-Input Positive-NAND Gate
SN74ALVC00DGVR
SN74ALVC00 Quadruple 2-Input Positive-NAND Gate SN74ALVC00DGVR
Quadruple 2-Input Positive-NAND Gate 14-TVSOP -40 to 85

Quadruple 2-Input Positive-NAND Gate 14-TVSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALVC00DGVR - 1253848-SN74ALVC00DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALVC00DGVR
1253848-SN74ALVC00DGVR
Logic - Logic - Gates and Inverters - SN74ALVC00DGVR 1253848-SN74ALVC00DGVR
Manufacturer: Texas Instruments Win Source Part Number: 1253848-SN74ALVC00DG VR Series: 74ALVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-TFSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74ALVC00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TVSOP Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74ALVC00MTC_Q; 74VCX00MTCX_NF4074VC X00MTC_NL; ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253848-SN74ALVC00DGVR
Series: 74ALVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 3ns @ 3.3V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74ALVC00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TVSOP
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74ALVC00MTC_Q; 74VCX00MTCX_NF4074VCX00MTC_NL; ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-5100-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5100-6-ND
Gates and Inverters 296-5100-6-ND
NAND Gate IC 4 Channel 14-TVSOP

NAND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-5100-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5100-1-ND
Gates and Inverters 296-5100-1-ND
NAND Gate IC 4 Channel 14-TVSOP

NAND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-5100-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5100-2-ND
Gates and Inverters 296-5100-2-ND
NAND Gate IC 4 Channel 14-TVSOP

NAND Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
3.6V 24mA Logic IC - 705-SN74ALVC00DGVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 24mA Logic IC
705-SN74ALVC00DGVR
3.6V 24mA Logic IC 705-SN74ALVC00DGVR
4-ch 2-input NAND Gate IC, 1.65-3.6V, 24mA, 3ns, TFSOP Product overview: SN74ALVC00DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC00DGVR can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 1.65-3.6V, 24mA, 3ns, TFSOP Product overview: SN74ALVC00DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALVC00DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALVC00DGVR - Rochester Electronics
Newburyport, MA, United States
SN74ALVC00 Quadruple 2-Input Positive-NAND Gate

SN74ALVC00 Quadruple 2-Input Positive-NAND Gate

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALVC00DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALVC00DGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALVC00DGVR
IC GATE NAND 4CH 2-INP 14TVSOP

IC GATE NAND 4CH 2-INP 14TVSOP

Supplier's Site
Gates and Inverters - SN74ALVC00DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALVC00DGVR
Gates and Inverters SN74ALVC00DGVR
NAND Gate IC 4 Channel 14-TVSOP

NAND Gate IC 4 Channel 14-TVSOP

Buy Now
IC GATE NAND 4CH 2-INP 14-TVSOP - 815-SN74ALVC00DGVR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14-TVSOP
815-SN74ALVC00DGVR
IC GATE NAND 4CH 2-INP 14-TVSOP 815-SN74ALVC00DGVR
IC GATE NAND 4CH 2-INP 14-TVSOP

IC GATE NAND 4CH 2-INP 14-TVSOP

Supplier's Site
Logic - Gates and Inverters - SN74ALVC00DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALVC00DGVR
Logic - Gates and Inverters SN74ALVC00DGVR
IC GATE NAND 4CH 2-INP 14TVSOP

IC GATE NAND 4CH 2-INP 14TVSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALVC00DGVR
Logic Gates SN74ALVC00DGVR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALVC00DGVR 1253848-SN74ALVC00DGVR 296-5100-6-ND 705-SN74ALVC00DGVR SN74ALVC00DGVR SN74ALVC00DGVR SN74ALVC00DGVR 815-SN74ALVC00DGVR SN74ALVC00DGVR SN74ALVC00DGVR
Product Name SN74ALVC00 Quadruple 2-Input Positive-NAND Gate Logic - Logic - Gates and Inverters - SN74ALVC00DGVR Gates and Inverters 3.6V 24mA Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters IC GATE NAND 4CH 2-INP 14-TVSOP Logic - Gates and Inverters Logic Gates
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE AND; NAND NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 1.8V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family ALVC CMOS; CMOS
Propagation Delay 4.4 ns 3 ns 3 ns 3 ns 3 ns
Operating Current 0.0100 mA 24 mA 24 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS10DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates - 5962-8688301CA - Texas Instruments
Specs
Gate Type AND
Logic Family HCT
Propagation Delay 38 ns
View Details
3 suppliers