Texas Instruments SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches SN74ALS996NT

Description
Octal D-Type Edge-Triggered Read-Back Latches 24-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Edge-Triggered Read-Back Latches 24-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches - SN74ALS996NT - Texas Instruments
Dallas, TX, United States
SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches
SN74ALS996NT
SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches SN74ALS996NT
Octal D-Type Edge-Triggered Read-Back Latches 24-PDIP 0 to 70

Octal D-Type Edge-Triggered Read-Back Latches 24-PDIP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALS996NT
1253845-SN74ALS996NT
Logic - Logic - Latches - SN74ALS996NT 1253845-SN74ALS996NT
Manufacturer: Texas Instruments Win Source Part Number: 1253845-SN74ALS996NT Series: 74ALS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 5ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): SN74ALS996DWR; SN74ALS996NT3; SN74ALS996NTE4; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 15

Manufacturer: Texas Instruments
Win Source Part Number: 1253845-SN74ALS996NT
Series: 74ALS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 24-DIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 5ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): SN74ALS996DWR; SN74ALS996NT3; SN74ALS996NTE4;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 15

Buy Now Datasheet
Latches - SN74ALS996NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ALS996NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS996NT
Integrated Circuits (ICs) - Logic - Latches SN74ALS996NT
IC D-TYPE TRANSP SGL 8:8 24DIP

IC D-TYPE TRANSP SGL 8:8 24DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS996NT 1253845-SN74ALS996NT SN74ALS996NT SN74ALS996NT
Product Name SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches Logic - Logic - Latches - SN74ALS996NT Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 85 mA
Propagation Delay 28 ns 5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC373 Octal Transparent Latches with 3-State Outputs - CD54AC373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
3 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details