Texas Instruments SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches SN74ALS996DWR

Description
Octal D-Type Edge-Triggered Read-Back Latches 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Edge-Triggered Read-Back Latches 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches - SN74ALS996DWR - Texas Instruments
Dallas, TX, United States
SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches
SN74ALS996DWR
SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches SN74ALS996DWR
Octal D-Type Edge-Triggered Read-Back Latches 24-SOIC 0 to 70

Octal D-Type Edge-Triggered Read-Back Latches 24-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALS996DWR
1253844-SN74ALS996DWR
Logic - Logic - Latches - SN74ALS996DWR 1253844-SN74ALS996DWR
Manufacturer: Texas Instruments Win Source Part Number: 1253844-SN74ALS996DW R Series: 74ALS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 5ns Family Name: SN74ALS996 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): SN74ALS996NT; SN74ALS996NT3; SN74ALS996NTE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1253844-SN74ALS996DWR
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 5ns
Family Name: SN74ALS996
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): SN74ALS996NT; SN74ALS996NT3; SN74ALS996NTE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
 - SN74ALS996DWR - Rochester Electronics
Newburyport, MA, United States
SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches

SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches

Supplier's Site Datasheet
Latches - 296-5098-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS996DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS996DWR
Integrated Circuits (ICs) - Logic - Latches SN74ALS996DWR
IC D-TYPE TRANSP SGL 8:8 24SOIC

IC D-TYPE TRANSP SGL 8:8 24SOIC

Supplier's Site
Logic - Latches - SN74ALS996DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS996DWR
Logic - Latches SN74ALS996DWR
IC D READ-BACK LATCH 24-SOIC

IC D READ-BACK LATCH 24-SOIC

Supplier's Site Datasheet
Latches - SN74ALS996DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS996DWR 1253844-SN74ALS996DWR SN74ALS996DWR 296-5098-2-ND SN74ALS996DWR SN74ALS996DWR SN74ALS996DWR
Product Name SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches Logic - Logic - Latches - SN74ALS996DWR Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 85 mA
Propagation Delay 28 ns 5 ns 5 ns 5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PDIP,SOIC SOIC SOIC24; SOIC "24-SOIC (0.295"", 7.50mm Width)"; SOIC SOIC 24-SOIC (0.295\", 7.50mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs - CD74ACT573M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
7 suppliers
SN54LS279A Quadruple /S-/R Latches - 7601801FA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
4 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers