Texas Instruments SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches SN74ALS996-1NT

Description
Octal D-Type Edge-Triggered Read-Back Latches 24-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Edge-Triggered Read-Back Latches 24-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches - SN74ALS996-1NT - Texas Instruments
Dallas, TX, United States
SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches
SN74ALS996-1NT
SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches SN74ALS996-1NT
Octal D-Type Edge-Triggered Read-Back Latches 24-PDIP 0 to 70

Octal D-Type Edge-Triggered Read-Back Latches 24-PDIP 0 to 70

Buy Now Datasheet
Latches - SN74ALS996-1NT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

Buy Now Datasheet
Latches - SN74ALS996-1NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ALS996-1NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS996-1NT
Integrated Circuits (ICs) - Logic - Latches SN74ALS996-1NT
IC D-TYPE TRANSP SGL 8:8 24DIP

IC D-TYPE TRANSP SGL 8:8 24DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS996-1NT SN74ALS996-1NT-ND SN74ALS996-1NT SN74ALS996-1NT
Product Name SN74ALS996 Octal D-Type Edge-Triggered Read-Back Latches Latches Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 85 mA
Propagation Delay 28 ns 5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PDIP,SOIC DIP; "24-DIP (0.300"", 7.62mm)" DIP; 24-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54LS279DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPVCG4 - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
5 suppliers
Latches - 54LS375FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details