9-bit D-type transparent read-back latch with 3-state outputs, available in a 300-mil plastic DIP package and characterized for operation from 0°C to 70°C.
9-Bit D-Type Transparent Read-Back Latches With 3-State Outputs 24-PDIP 0 to 70
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP
IC READ-BACK LATCH TRI-ST 24-DIP
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-PDIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS992NT | 296-5097-5-ND | SN74ALS992NT | SN74ALS992NT |
| Product Name | SN74ALS992 9-Bit D-Type Transparent Read-Back Latches With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Output Characteristics | 3-State | 3-State | ||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Operating Current | 80 mA | |||
| Propagation Delay | 16 ns | 6 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |