Texas Instruments High-Performance Analog Latches SN74ALS992DWRE4

Description
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC
Datasheet
Description
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74ALS992DWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

Buy Now
Logic - Latches - SN74ALS992DWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS992DWRE4
Logic - Latches SN74ALS992DWRE4
IC LATCH TRANSP 9BIT D 24-SOIC

IC LATCH TRANSP 9BIT D 24-SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number SN74ALS992DWRE4 SN74ALS992DWRE4
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 24-SOIC (0.295\", 7.50mm Width); SOIC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS - 5962-9757501Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Logic - Latches - 74ACT373MSAX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74ALVC373D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
Octal Transparent Latch - 74FCT373ATPYG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
2 suppliers