Integrated Device Technology Octal Transparent Latch 74FCT2373ATQG

Description
The 74FCT2373T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT2373T has balanced drive outputs with current limiting resistors which reduces the need for external series terminating resistors. It is a plug-in replacement for 74FCT373T . The 74FCT2373T operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT2373T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT2373T has balanced drive outputs with current limiting resistors which reduces the need for external series terminating resistors. It is a plug-in replacement for 74FCT373T . The 74FCT2373T operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal Transparent Latch - 74FCT2373ATQG - Integrated Device Technology
San Jose, CA, USA
Octal Transparent Latch
74FCT2373ATQG
Octal Transparent Latch 74FCT2373ATQG
The 74FCT2373T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT2373T has balanced drive outputs with current limiting resistors which reduces the need for external series terminating resistors. It is a plug-in replacement for 74FCT373T . The 74FCT2373T operates at -40C to +85C

The 74FCT2373T is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT2373T has balanced drive outputs with current limiting resistors which reduces the need for external series terminating resistors. It is a plug-in replacement for 74FCT373T . The 74FCT2373T operates at -40C to +85C

Supplier's Site Datasheet
 - 74FCT2373ATQG - Rochester Electronics
Newburyport, MA, United States
Fast CMOS Octal Transparent Latch

Fast CMOS Octal Transparent Latch

Supplier's Site Datasheet
Latches - 74FCT2373ATQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74FCT2373ATQG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT2373ATQG
Integrated Circuits (ICs) - Logic - Latches 74FCT2373ATQG
IC D-TYPE TRANSP SGL 8:8 20QSOP

IC D-TYPE TRANSP SGL 8:8 20QSOP

Supplier's Site

Technical Specifications

  Integrated Device Technology Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74FCT2373ATQG 74FCT2373ATQG 74FCT2373ATQG 74FCT2373ATQG
Product Name Octal Transparent Latch Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 5V 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL QSOP; SOP 20-SSOP (0.154\", 3.90mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AHCT573D,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373DWG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
Logic - Logic - Latches - 74HCT573DB,118 - 736610-74HCT573DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
16-Bit Transparent Latch - 74FCT16373CTPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers