Octal D-Type Transparent Read-Back Latches 20-PDIP 0 to 70
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 132050-SN74ALS990N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6ns
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC LATCH TRANSP OCTAL D 20DIP
IC D-TYPE TRANSP SGL 8:8 20DIP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS990N | 296-33774-5-ND | 132050-SN74ALS990N | SN74ALS990N | SN74ALS990N | SN74ALS990N |
| Product Name | SN74ALS990 Octal D-Type Transparent Read-Back Latches | Latches | Logic - Logic - Latches - SN74ALS990N | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Operating Current | 70 mA | |||||
| Propagation Delay | 24 ns | 6 ns | 6 ns | 6 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | PDIP,SOIC | DIP; "20-DIP (0.300"", 7.62mm)" | DIP; PDIP; 20-PDIP | DIP; 20-DIP (0.300\", 7.62mm) |