Texas Instruments SN74ALS86 Quadruple 2-Input Exclusive-OR Gates SN74ALS86NSR

Description
Quadruple 2-Input Exclusive-OR Gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS86 Quadruple 2-Input Exclusive-OR Gates - SN74ALS86NSR - Texas Instruments
Dallas, TX, United States
SN74ALS86 Quadruple 2-Input Exclusive-OR Gates
SN74ALS86NSR
SN74ALS86 Quadruple 2-Input Exclusive-OR Gates SN74ALS86NSR
Quadruple 2-Input Exclusive-OR Gates 14-SO 0 to 70

Quadruple 2-Input Exclusive-OR Gates 14-SO 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-29369-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29369-1-ND
Gates and Inverters 296-29369-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-29369-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29369-2-ND
Gates and Inverters 296-29369-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS86NSR - 1099388-SN74ALS86NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS86NSR
1099388-SN74ALS86NSR
Logic - Logic - Gates and Inverters - SN74ALS86NSR 1099388-SN74ALS86NSR
Manufacturer: Texas Instruments Win Source Part Number: 1099388-SN74ALS86NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099388-SN74ALS86NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-SN74ALS86NSR
Quad 5V Logic IC 705-SN74ALS86NSR
Quad 2-Input XOR Gate IC, 5V, 70°C, SOP Product overview: SN74ALS86NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS86NSR can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 5V, 70°C, SOP Product overview: SN74ALS86NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS86NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ALS86NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS86NSR
Logic - Gates and Inverters SN74ALS86NSR
IC GATE XOR 4CH 2-INP 14SOP

IC GATE XOR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74ALS86NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS86NSR
Gates and Inverters SN74ALS86NSR
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS86NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS86NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS86NSR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS86NSR 296-29369-1-ND 1099388-SN74ALS86NSR 705-SN74ALS86NSR SN74ALS86NSR SN74ALS86NSR SN74ALS86NSR
Product Name SN74ALS86 Quadruple 2-Input Exclusive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS86NSR Quad 5V Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0059 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
DIP Logic IC - 770-4068BE - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Inputs 8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers