Texas Instruments SN74ALS841 10-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ALS841NT

Description
10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-PDIP 0 to 70
Request a Quote Datasheet
Description
10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS841 10-Bit Bus-Interface D-Type Latches With 3-State Outputs - SN74ALS841NT - Texas Instruments
Dallas, TX, United States
SN74ALS841 10-Bit Bus-Interface D-Type Latches With 3-State Outputs
SN74ALS841NT
SN74ALS841 10-Bit Bus-Interface D-Type Latches With 3-State Outputs SN74ALS841NT
10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-PDIP 0 to 70

10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-PDIP 0 to 70

Buy Now Datasheet
Latches - 296-5087-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS841NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS841NT
Integrated Circuits (ICs) - Logic - Latches SN74ALS841NT
IC BUS-INTER LATCH TRI-ST 24-DIP

IC BUS-INTER LATCH TRI-ST 24-DIP

Supplier's Site
Latches - SN74ALS841NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS841NT 296-5087-5-ND SN74ALS841NT SN74ALS841NT
Product Name SN74ALS841 10-Bit Bus-Interface D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 62 mA
Propagation Delay 13 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC563 High Speed CMOS Logic Octal Inverting Transparent Latch with 3-State Outputs - CD54HC563F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BPWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details