10-Bit Bus-Interface D-Type Latches With 3-State Outputs 24-SOIC 0 to 70
Win Source Part Number: 1257358-SN74ALS841DW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALS
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 7ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS841DWE4,-SN74
Base Product Number: 74ALS841
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC
SN74ALS841 10-Bit Bus-Interface D-Type Latches With 3-State Outputs
IC BUS-INTER LATCH TRI-ST 24SOIC
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC
IC BUS-INTER LATCH TRI-ST 24SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS841DW | 1257358-SN74ALS841DW | 296-5086-5-ND | SN74ALS841DW | SN74ALS841DW | SN74ALS841DW | SN74ALS841DW |
| Product Name | SN74ALS841 10-Bit Bus-Interface D-Type Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 62 mA | ||||||
| Propagation Delay | 13 ns | 7 ns | 7 ns | 7 ns |