Texas Instruments SN74ALS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable SN74ALS688DWR

Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - SN74ALS688DWR - Texas Instruments
Dallas, TX, United States
SN74ALS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable
SN74ALS688DWR
SN74ALS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable SN74ALS688DWR
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70

8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70

Buy Now Datasheet
 - SN74ALS688DWR - Rochester Electronics
Newburyport, MA, United States
Identity Comparator, ALS Series, 8-Bit, Inverted Output, TTL, PDSO20

Identity Comparator, ALS Series, 8-Bit, Inverted Output, TTL, PDSO20

Supplier's Site Datasheet
Comparators - 296-5082-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-5082-2-ND
Comparators 296-5082-2-ND
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Comparators
SN74ALS688DWR
Logic Comparators SN74ALS688DWR
Logic Comparators 8-Bit Identity Comparators

Logic Comparators 8-Bit Identity Comparators

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74ALS688DWR
Integrated Circuits (ICs) - Logic - Comparators SN74ALS688DWR
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number SN74ALS688DWR SN74ALS688DWR 296-5082-2-ND SN74ALS688DWR SN74ALS688DWR
Product Name SN74ALS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable Comparators Logic Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity; Magnitude Identity Identity
Supply Voltage Other; 4.5 4.5V ~ 5.5V Other
Package Type Other; TTL SOIC; Other; SOIC20 SOIC
Logic Family ALS TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC85 4-Bit Magnitude Comparator - CD74HC85M96 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
5 suppliers
Integrated Circuits (ICs) - Linear - Comparators - LM2901MX/ELLI956 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details