8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70
Identity Comparator, ALS Series, 8-Bit, Inverted Output, TTL, PDSO20
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
LOGIC, 8BIT ID-COMPARATOR, 20SOIC; Logic Family / Base Number:74ALS688; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
Logic Comparators 8-Bit Identity Comparators
IC COMPARATOR IDENTITY 8B 20SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74ALS688DW | SN74ALS688DW | 296-5082-5-ND | 37AJ9094 | SN74ALS688DW | SN74ALS688DW |
| Product Name | SN74ALS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Comparators | Logic, 8Bit Id-Comparator, 20Soic; Logic Family / Base Number Texas Instruments | Logic Comparators | Integrated Circuits (ICs) - Logic - Comparators | |
| Type | Identity; Magnitude | Identity | Identity | Identity | ||
| Supply Voltage | Other; 4.5 | 4.5V ~ 5.5V | Other; 4.5V | Other | ||
| Package Type | Other; TTL | SOIC; Other; SOIC20 | SOIC | |||
| Logic Family | ALS | TTL | ||||
| Number of Bits | 8 |