Texas Instruments SN74ALS667 Octal D-Type Transparent Read-Back Latches With 3-State Outputs SN74ALS667DW

Description
Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS667 Octal D-Type Transparent Read-Back Latches With 3-State Outputs - SN74ALS667DW - Texas Instruments
Dallas, TX, United States
SN74ALS667 Octal D-Type Transparent Read-Back Latches With 3-State Outputs
SN74ALS667DW
SN74ALS667 Octal D-Type Transparent Read-Back Latches With 3-State Outputs SN74ALS667DW
Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-SOIC 0 to 70

Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Latches - SN74ALS667DW-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257357-SN74ALS667DW
Integrated Circuits (ICs) - Logic - Latches 1257357-SN74ALS667DW
Win Source Part Number: 1257357-SN74ALS667DW Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Delay Time - Propagation: 9ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS667DWE4,2156- SN74ALS667DW,TEXTISS N74ALS667DW,SN74ALS6 67DWG4,SN74ALS667DWE 4,SN74ALS667DWG4 Base Product Number: 74ALS667

Win Source Part Number: 1257357-SN74ALS667DW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALS
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 9ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS667DWE4,2156-SN74ALS667DW,TEXTISSN74ALS667DW,SN74ALS667DWG4,SN74ALS667DWE4,SN74ALS667DWG4
Base Product Number: 74ALS667

Buy Now Datasheet
Latches - SN74ALS667DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS667DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS667DW
Integrated Circuits (ICs) - Logic - Latches SN74ALS667DW
IC D-TYPE TRANSP SGL 8:8 24SOIC

IC D-TYPE TRANSP SGL 8:8 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS667DW SN74ALS667DW-ND 1257357-SN74ALS667DW SN74ALS667DW SN74ALS667DW
Product Name SN74ALS667 Octal D-Type Transparent Read-Back Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 79 mA
Propagation Delay 20 ns 9 ns 9 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - 5962-87555012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
3 suppliers
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373VRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
5 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101Q2A - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
2 suppliers