8-bit D-type transparent read-back latches with 3-state outputs in a 24-pin SOIC package, characterized for operation from 0°C to 70°C.
Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-SOIC 0 to 70
Win Source Part Number: 1257353-SN74ALS666DW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALS
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ALS666
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC
IC D-TYPE LATCH SGL 3-ST 24SOIC
IC D-TYPE TRANSP SGL 8:8 24SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS666DWG4 | 1257353-SN74ALS666DWG4 | SN74ALS666DWG4-ND | SN74ALS666DWG4 | SN74ALS666DWG4 | SN74ALS666DWG4 |
| Product Name | SN74ALS666 Octal D-Type Transparent Read-Back Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 73 mA | |||||
| Propagation Delay | 18 ns | 6 ns | 6 ns | 6 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |