Texas Instruments SN74ALS666 Octal D-Type Transparent Read-Back Latches With 3-State Outputs SN74ALS666DWE4

Description
Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-SOIC 0 to 70
Request a Quote
Description
Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS666DWE4 is an 8-bit D-type transparent latch designed for storing input data and providing read-back capabilities. It features 3-state outputs, making it suitable for bus-structured applications. The latch operates with true outputs, following the data inputs when the latch enable (LE) is high. The device includes preset and clear inputs, as well as output-enable inputs (OE1 and OE2) that place the outputs in a high-impedance state when activated. Read-back functionality is facilitated through the read-back control (OERB) input, allowing the stored data to be sent back onto the input data bus. The SN74ALS666 is characterized for operation within a temperature range of 0°C to 70°C and is available in plastic small-outline (DW) and standard plastic (NT) 300-mil DIP packages.

Datasheet Summary
Powered by GS/AI

The SN74ALS666DWE4 is an 8-bit D-type transparent latch designed for storing input data and providing read-back capabilities. It features 3-state outputs, making it suitable for bus-structured applications. The latch operates with true outputs, following the data inputs when the latch enable (LE) is high. The device includes preset and clear inputs, as well as output-enable inputs (OE1 and OE2) that place the outputs in a high-impedance state when activated. Read-back functionality is facilitated through the read-back control (OERB) input, allowing the stored data to be sent back onto the input data bus. The SN74ALS666 is characterized for operation within a temperature range of 0°C to 70°C and is available in plastic small-outline (DW) and standard plastic (NT) 300-mil DIP packages.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS666 Octal D-Type Transparent Read-Back Latches With 3-State Outputs - SN74ALS666DWE4 - Texas Instruments
Dallas, TX, United States
SN74ALS666 Octal D-Type Transparent Read-Back Latches With 3-State Outputs
SN74ALS666DWE4
SN74ALS666 Octal D-Type Transparent Read-Back Latches With 3-State Outputs SN74ALS666DWE4
Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-SOIC 0 to 70

Octal D-Type Transparent Read-Back Latches With 3-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Latches - SN74ALS666DWE4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257352-SN74ALS666DWE4
Integrated Circuits (ICs) - Logic - Latches 1257352-SN74ALS666DWE4
Win Source Part Number: 1257352-SN74ALS666DW E4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ALS666

Win Source Part Number: 1257352-SN74ALS666DWE4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALS
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ALS666

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS666DWE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS666DWE4
Integrated Circuits (ICs) - Logic - Latches SN74ALS666DWE4
IC D-TYPE TRANSP SGL 8:8 24SOIC

IC D-TYPE TRANSP SGL 8:8 24SOIC

Supplier's Site
Latches - SN74ALS666DWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC

Buy Now Datasheet
Logic - Latches - SN74ALS666DWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS666DWE4
Logic - Latches SN74ALS666DWE4
IC LATCH TRANSP D 8BIT 24-SOIC

IC LATCH TRANSP D 8BIT 24-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS666DWE4 SN74ALS666DWE4-ND 1257352-SN74ALS666DWE4 SN74ALS666DWE4 SN74ALS666DWE4 SN74ALS666DWE4
Product Name SN74ALS666 Octal D-Type Transparent Read-Back Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 73 mA
Propagation Delay 18 ns 6 ns 6 ns 6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC573A Octal D-type Transparent Latches With 3-State Outputs - 8512801SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVCH16373ADGVRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
Flip Flops - 4724BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers