Texas Instruments Logic - Logic - Gates and Inverters - SN74ALS642ADW SN74ALS642ADW

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094875-SN74ALS642AD W Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Transceiver
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094875-SN74ALS642AD W Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ALS642ADW - 1094875-SN74ALS642ADW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS642ADW
1094875-SN74ALS642ADW
Logic - Logic - Gates and Inverters - SN74ALS642ADW 1094875-SN74ALS642ADW
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094875-SN74ALS642AD W Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094875-SN74ALS642ADW
Mounting: SMD (SMT)
Categories: Logic - Gates and Inverters
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: Transceiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1094875-SN74ALS642ADW
Product Name Logic - Logic - Gates and Inverters - SN74ALS642ADW
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54LS09FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Gates and Inverters - 5437FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers