Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS640BN SN74ALS640BN

Description
Manufacturer: Texas Instruments Win Source Part Number: 006619-SN74ALS640BN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006619-SN74ALS640BN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS640BN - 006619-SN74ALS640BN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS640BN
006619-SN74ALS640BN
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS640BN 006619-SN74ALS640BN
Manufacturer: Texas Instruments Win Source Part Number: 006619-SN74ALS640BN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006619-SN74ALS640BN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALS640BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALS640BN
Buffers, Drivers, Receivers, Transceivers SN74ALS640BN
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 006619-SN74ALS640BN SN74ALS640BN
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS640BN Buffers, Drivers, Receivers, Transceivers
Package Type Through Hole 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details