Manufacturer: Texas Instruments
Win Source Part Number: 794929-SN74ALS638A-1
Series: 74ALS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Inverting
Output Type: Open Collector, Push-Pull
Current - Output High, Low: -, 24mA; 15mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: SN74ALS638
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74ALS638A-1NE4; SN74ALS638A-1N; SN74ALS638A-1NSRG4; SN74ALS638A-1NSG4;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Transceiver, Inverting 1 Element 8 Bit per Element Open Collector, Push-Pull Output 20-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 794929-SN74ALS638A-1DW | SN74ALS638A-1DW |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS638A-1DW | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) |