Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ICL3222CP ICL3222CP

Description
Manufacturer: Intersil Win Source Part Number: 874154-ICL3222CP Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232 18-PDIP Package: Bulk Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 200 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 874154-ICL3222CP Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232 18-PDIP Package: Bulk Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 200 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222CP - 874154-ICL3222CP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222CP
874154-ICL3222CP
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222CP 874154-ICL3222CP
Manufacturer: Intersil Win Source Part Number: 874154-ICL3222CP Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver Full RS232 18-PDIP Package: Bulk Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 200 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 874154-ICL3222CP
Operating Temperature Range: 0°C ~ 70°C
Features: 2/2 Transceiver Full RS232 18-PDIP
Package: Bulk
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 18-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 200
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 874154-ICL3222CP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3222CP
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details