Octal D-Type Transparent Latches With 3-State Outputs 20-PDIP 0 to 70
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 082237-SN74ALS573CN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 2ns
Alternative Parts (Cross-Reference): DM74ALS573BN; SN74ALS573CN3; SN74ALS573CNE4; SN74ALS573CN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
IC D-TYPE TRANSP SGL 8:8 20DIP
IC, 74ALS TTL, 74ALS573, DIP20, 5V; Logic Family / Base Number:74ALS573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:14ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
OCTAL D-LATCH, 3-STATE, DIP-20; Logic Family / Base Number:74ALS573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:14ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; No. of Bits:8bit RoHS Compliant: Yes
IC OCT D TRANSP LATCH 3ST 20-DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS573CN | 296-1502-5-ND | 082237-SN74ALS573CN | SN74ALS573CN | 29AH7469 | SN74ALS573CN | SN74ALS573CN |
| Product Name | SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74ALS573CN | Integrated Circuits (ICs) - Logic - Latches | Ic, 74Als Ttl, 74Als573, Dip20, 5V; Logic Family / Base Number Texas Instruments | Logic - Latches | Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Operating Current | 27 mA | ||||||
| Propagation Delay | 14 ns | 2 ns | 2 ns | 14 ns | 2 ns |