Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 20-SOIC 0 to 70
SN74ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
IC BINARY COUNTER 4-BIT 20SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
IC COUNTER SYNCH 4BIT U/D 20SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74ALS569ADWR | SN74ALS569ADWR | 296-28798-2-ND | SN74ALS569ADWR | SN74ALS569ADWR | SN74ALS569ADWR |
| Product Name | SN74ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | |
| Output Characteristics | 3-State | 3-State | ||||
| Counter Category | Synchronous | Synchronous | Synchronous | Synchronous | ||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN | |||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | ||||
| Package Type | PDIP,SO,SOIC | SOIC; SOIC20 | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) |