The SN74ALS563BNSR is an 8-bit D-type transparent latch featuring 3-state outputs, designed for driving high-capacitance or low-impedance loads. It is suitable for applications such as buffer registers, I/O ports, bidirectional bus drivers, and working registers. The latch-enable (LE) input allows the Q outputs to follow the complements of the data (D) inputs while LE is high. When LE is low, the outputs are latched at the inverse of the D inputs. A buffered output-enable (OE) input controls the outputs, allowing them to be placed in a high-impedance state, which does not load or drive the bus lines significantly. This feature enables the device to drive bus lines without additional interface or pullup components. The SN74ALS563BNSR operates within a supply voltage range of 4.5V to 5.5V and has a temperature range of 0°C to 70°C. It is available in a 20-pin SOP package.
Octal D-Type Transparent Latches With 3-State Outputs 20-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 794925-SN74ALS563BNS
Series: 74ALS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 6ns
Family Name: SN74ALS563
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): DM74ALS563AWMX_NL; DM74ALS563AWMX; DM74ALS563AWM; DM74ALS563AWM_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
IC LATCH TRANSP OCT D 3ST 20SO
IC D-TYPE TRANSP SGL 8:8 20SO
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS563BNSR | 794925-SN74ALS563BNSR | SN74ALS563BNSR-ND | SN74ALS563BNSR | SN74ALS563BNSR | SN74ALS563BNSR |
| Product Name | SN74ALS563B Octal D-Type Transparent Latches With 3-State Outputs | Logic - Logic - Latches - SN74ALS563BNSR | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 29 mA | |||||
| Propagation Delay | 18 ns | 6 ns | 6 ns | 6 ns |