Texas Instruments SN74ALS521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable SN74ALS521NSR

Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SO 0 to 70
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - SN74ALS521NSR - Texas Instruments
Dallas, TX, United States
SN74ALS521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable
SN74ALS521NSR
SN74ALS521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable SN74ALS521NSR
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SO 0 to 70

8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SO 0 to 70

Buy Now Datasheet
Comparators - 296-13151-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-13151-2-ND
Comparators 296-13151-2-ND
Magnitude Comparator Bit Active Low Output A=B 20-SO

Magnitude Comparator Bit Active Low Output A=B 20-SO

Buy Now Datasheet
 - SN74ALS521NSR - Rochester Electronics
Newburyport, MA, United States
Identity Comparator, ALS Series, 8-Bit, Inverted Output, TTL, PDSO20

Identity Comparator, ALS Series, 8-Bit, Inverted Output, TTL, PDSO20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Comparators
SN74ALS521NSR
Logic Comparators SN74ALS521NSR
Logic Comparators 8-Bit Identity.

Logic Comparators 8-Bit Identity.

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74ALS521NSR
Integrated Circuits (ICs) - Logic - Comparators SN74ALS521NSR
IC COMPARATOR IDENTITY 8BIT 20SO

IC COMPARATOR IDENTITY 8BIT 20SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number SN74ALS521NSR 296-13151-2-ND SN74ALS521NSR SN74ALS521NSR SN74ALS521NSR
Product Name SN74ALS521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable Comparators Logic Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity; Magnitude Identity Identity
Supply Voltage Other; 4.5 4.5V ~ 5.5V Other
Package Type Other; TTL SOIC SOP; Other; SOP20
Logic Family ALS TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD4063B 4-Bit Magnitude Comparators - CD4063BMT - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
Integrated Circuits (ICs) - Linear - Comparators - LM2903MX/ELLI958 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
Comparators - 296-JM38510/10304BPA-ND - DigiKey
Specs
Type Magnitude
Package Type CDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers