The SN74ALS521 is an 8-bit identity comparator with totem-pole outputs, designed to compare two 8-bit binary or BCD words. It is offered in a 20-pin SOIC (DW) package measuring 13.3 mm in length and 12.0 mm in width, with an operating temperature range of 0°C to 70°C. The device features an enable input and provides a P = Q output indicating equality of the input words. It includes an internal structure compatible with TTL logic levels and complies with standard TTL operating characteristics as defined for the ALS family.
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-SOIC 0 to 70
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Logic Comparators 8-Bit Id Comparators W/open-Collector Out
IC COMPARATOR IDENTITY 8B 20SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74ALS521DWRE4 | SN74ALS521DWRE4-ND | SN74ALS521DWRE4 | SN74ALS521DWRE4 |
| Product Name | SN74ALS521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Comparators | Logic Comparators | Integrated Circuits (ICs) - Logic - Comparators |
| Type | Identity; Magnitude | Identity | ||
| Supply Voltage | Other; 4.5 | 4.5V ~ 5.5V | Other | |
| Package Type | Other; TTL | SOIC | ||
| Logic Family | ALS |