4-Bit Magnitude Comparator 16-SOIC -55 to 125
Magnitude Comparator Bit Active High Output AB 16-SOIC
Magnitude Comparator Bit Active High Output AB 16-SOIC
Magnitude Comparator Bit Active High Output AB 16-SOIC
IC COMPARATOR MAG 4BIT 16SOIC
Logic Comparators 4-Bit HS Magnitude
COMPARATOR, MAGNITUDE, 4BIT, SOIC-16; Logic Family / Base Number:74HC85; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V;RoHS Compliant: Yes
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | CD74HC85M96 | 296-9242-6-ND | CD74HC85M96 | CD74HC85M96 | 33AH3856 |
| Product Name | CD74HC85 4-Bit Magnitude Comparator | Comparators | Integrated Circuits (ICs) - Logic - Comparators | Logic Comparators | Comparator, Magnitude, 4Bit, Soic-16; Logic Family / Base Number Texas Instruments |
| Type | Magnitude | Magnitude | Magnitude | ||
| Supply Voltage | Other; 2 | 2V ~ 6V | Other | Other; 2V | |
| Package Type | Other; CMOS | SOIC | |||
| Logic Family | HC | ||||
| Number of Bits | 4 |