Texas Instruments SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs SN74ALS38BN

Description
Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs - SN74ALS38BN - Texas Instruments
Dallas, TX, United States
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs
SN74ALS38BN
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs SN74ALS38BN
Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70

Quad 2-input positive-NAND buffers with open collector outputs 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-5060-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5060-5-ND
Gates and Inverters 296-5060-5-ND
NAND Gate IC 4 Channel Open Collector 14-PDIP

NAND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V 24mA Logic IC
705-SN74ALS38BN
Quad 5.5V 24mA Logic IC 705-SN74ALS38BN
Quad 2-Input NAND Buffer IC, 5.5V, 24mA, 33ns, PDIP Product overview: SN74ALS38BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS38BN can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Buffer IC, 5.5V, 24mA, 33ns, PDIP Product overview: SN74ALS38BN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS38BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALS38BN - Rochester Electronics
Newburyport, MA, United States
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs

SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS38BN - 1253773-SN74ALS38BN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS38BN
1253773-SN74ALS38BN
Logic - Logic - Gates and Inverters - SN74ALS38BN 1253773-SN74ALS38BN
Manufacturer: Texas Instruments Win Source Part Number: 1253773-SN74ALS38BN Packaging: Tube Mounting Style: Through Hole Features: Open Collector Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 74ALS38 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Max Propagation Delay at V, Max CL: 33ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253773-SN74ALS38BN
Packaging: Tube
Mounting Style: Through Hole
Features: Open Collector
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS38
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Max Propagation Delay at V, Max CL: 33ns at 5V, 50pF

Buy Now Datasheet
Gates and Inverters - SN74ALS38BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS38BN
Gates and Inverters SN74ALS38BN
NAND Gate IC 4 Channel Open Collector 14-PDIP

NAND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS38BN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS38BN
Logic - Gates and Inverters SN74ALS38BN
IC GATE NAND OPEN 4CH 2-IN 14DIP

IC GATE NAND OPEN 4CH 2-IN 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS38BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS38BN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS38BN
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ALS38BN
Logic Gates SN74ALS38BN
Logic Gates Quad 2-input pos-NAND buffers

Logic Gates Quad 2-input pos-NAND buffers

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS38BN 296-5060-5-ND 705-SN74ALS38BN SN74ALS38BN 1253773-SN74ALS38BN SN74ALS38BN SN74ALS38BN SN74ALS38BN SN74ALS38BN
Product Name SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs Gates and Inverters Quad 5.5V 24mA Logic IC Logic - Logic - Gates and Inverters - SN74ALS38BN Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type Buffer/Driver; NAND NAND Buffer/Driver; NAND; NAND GATE, Buffer Buffer/Driver; AND; NAND; OR NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ALS
Propagation Delay 33 ns 33 ns 33 ns 33 ns
Operating Current 0.0078 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
6 suppliers
Gates and Inverters - 54F132LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-54S132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers