Texas Instruments SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs SN74ALS38BDRE4

Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs - SN74ALS38BDRE4 - Texas Instruments
Dallas, TX, United States
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs
SN74ALS38BDRE4
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs SN74ALS38BDRE4
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70

Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SN74ALS38BDRE4
Product Name SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs
Gate Type Buffer/Driver; NAND
Supply Voltage 5V; 5
Logic Family ALS
Propagation Delay 33 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
CD54HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates - 5962-8975101CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 32 ns
View Details
3 suppliers