Texas Instruments SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs SN74ALS38BDR

Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs - SN74ALS38BDR - Texas Instruments
Dallas, TX, United States
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs
SN74ALS38BDR
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs SN74ALS38BDR
Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70

Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74ALS38BDR
5.5V SOIC Logic IC 705-SN74ALS38BDR
4-Ch 2-In NAND Gate IC, 4.5-5.5V, 33ns, SOIC, Bipolar Product overview: SN74ALS38BDR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS38BDR can be used for catalog matching and distributor lookup.

4-Ch 2-In NAND Gate IC, 4.5-5.5V, 33ns, SOIC, Bipolar Product overview: SN74ALS38BDR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS38BDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALS38BDR - Rochester Electronics
Newburyport, MA, United States
SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs

SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs

Supplier's Site Datasheet
Gates and Inverters - 296-14738-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14738-2-ND
Gates and Inverters 296-14738-2-ND
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS38BDR - 029814-SN74ALS38BDR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS38BDR
029814-SN74ALS38BDR
Logic - Logic - Gates and Inverters - SN74ALS38BDR 029814-SN74ALS38BDR
Manufacturer: Texas Instruments Win Source Part Number: 029814-SN74ALS38BDR Packaging: Reel - TR Features: Open Collector Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DM74ALS38AM; SN74ALS38BDE4; SN74ALS38BD; SN74ALS38BDR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 029814-SN74ALS38BDR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 33ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DM74ALS38AM; SN74ALS38BDE4; SN74ALS38BD; SN74ALS38BDR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS38BDR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS38BDR
Logic - Gates and Inverters SN74ALS38BDR
IC GATE NAND OPEN 4CH 2IN 14SOIC

IC GATE NAND OPEN 4CH 2IN 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS38BDR
Logic Gates SN74ALS38BDR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - SN74ALS38BDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS38BDR
Gates and Inverters SN74ALS38BDR
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS38BDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS38BDR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS38BDR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS38BDR 705-SN74ALS38BDR SN74ALS38BDR 296-14738-2-ND 029814-SN74ALS38BDR SN74ALS38BDR SN74ALS38BDR SN74ALS38BDR SN74ALS38BDR
Product Name SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs 5.5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ALS38BDR Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Buffer/Driver; NAND NAND; NAND GATE Buffer/Driver; AND; NAND; OR NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 33 ns 33 ns 33 ns 33 ns
Operating Current 0.0078 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 11C01FC - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.75V ~ -5.5V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers