Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
NAND Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14
NAND Gate IC 4 Channel Open Collector 14-SOIC
NAND Gate IC 4 Channel Open Collector 14-SOIC
Logic Gates Quad 2-input pos-NAND buffers
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND OPEN 4CH 2IN 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS38BD | SN74ALS38BD | 296-5059-5-ND | SN74ALS38BD | SN74ALS38BD | SN74ALS38BD | SN74ALS38BD |
| Product Name | SN74ALS38B Quad 2-input positive-NAND buffers with open collector outputs | Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | Buffer/Driver; NAND | AND; NAND | NAND | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Logic Family | ALS | TTL | |||||
| Propagation Delay | 33 ns | 33 ns | |||||
| Operating Current | 0.0078 mA | 24 mA |