Octal D-Type Transparent Latches with 3-state Outputs 20-SO 0 to 70
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1253768-SN74ALS373AN
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 6ns
Family Name: SN74ALS373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): DM74ALS373SJ; DM74ALS373SJX; DM74ALS373SJX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC LATCH TRANSP OCTAL D 20SO
IC D-TYPE TRANSP SGL 8:8 20SO
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
IC LATCH TRANSP OCTAL D 20SO
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS373ANSR | 296-SN74ALS373ANSRTR-ND | 1253768-SN74ALS373ANSR | SN74ALS373ANSR | SN74ALS373ANSR | SN74ALS373ANSR | SN74ALS373ANSR |
| Product Name | SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs | Latches | Logic - Logic - Latches - SN74ALS373ANSR | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 27 mA | ||||||
| Propagation Delay | 16 ns | 6 ns | 6 ns | 6 ns |