Texas Instruments SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs SN74ALS373ADWRG4

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs - SN74ALS373ADWRG4 - Texas Instruments
Dallas, TX, United States
SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs
SN74ALS373ADWRG4
SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs SN74ALS373ADWRG4
Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70

Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Latches - SN74ALS373ADWRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257376-SN74ALS373ADWRG4
Integrated Circuits (ICs) - Logic - Latches 1257376-SN74ALS373ADWRG4
Win Source Part Number: 1257376-SN74ALS373AD WRG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ALS373

Win Source Part Number: 1257376-SN74ALS373ADWRG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ALS373

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS373ADWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS373ADWRG4
Integrated Circuits (ICs) - Logic - Latches SN74ALS373ADWRG4
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - SN74ALS373ADWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Logic - Latches - SN74ALS373ADWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS373ADWRG4
Logic - Latches SN74ALS373ADWRG4
IC D-TYPE LATCH SGL 3-ST 20SOIC

IC D-TYPE LATCH SGL 3-ST 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS373ADWRG4 SN74ALS373ADWRG4-ND 1257376-SN74ALS373ADWRG4 SN74ALS373ADWRG4 SN74ALS373ADWRG4 SN74ALS373ADWRG4
Product Name SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs Latches Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 27 mA
Propagation Delay 16 ns 6 ns 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BPWR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - 74ALVCH162260GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZRDR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers