Octal transparent D-type latches with 3-state outputs in a 20-pin SOIC package, operating from 0°C to 70°C, with a supply voltage of 4.5 V to 5.5 V, high-level output current of -1 mA, low-level output current of 12 mA, and support for clock frequencies up to 1 MHz.
Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 009645-SN74ALS373ADW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC OCT D-TYP TRANSP LATCH 20SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS373ADWR | SN74ALS373ADWR | 296-14735-1-ND | 009645-SN74ALS373ADWR | SN74ALS373ADWR | SN74ALS373ADWR | SN74ALS373ADWR |
| Product Name | SN74ALS373A Octal D-Type Transparent Latches with 3-state Outputs | Latches | Logic - Logic - Latches - SN74ALS373ADWR | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | |
| Latch Type | Transparent-D | Transparent-D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Operating Current | 27 mA | ||||||
| Propagation Delay | 16 ns | 6 ns | 6 ns | 6 ns |