Texas Instruments Latches SN74ALS373ADB

Description
IC D-TYPE TRANSP 8:8 20-SSOP
Request a Quote Datasheet
Description
IC D-TYPE TRANSP 8:8 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74ALS373ADB-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-SSOP

IC D-TYPE TRANSP 8:8 20-SSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS373ADB
Integrated Circuits (ICs) - Logic - Latches SN74ALS373ADB
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Latches - SN74ALS373ADB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 296-SN74ALS373ADB-ND SN74ALS373ADB SN74ALS373ADB
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC573D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGVRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
Latches - 1727-6438-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
5 suppliers