Rochester Electronics Logic - Latches 54LS259LM

Description
D LATCH, LS SERIES, 1 FUNC, LOW
Datasheet
Description
D LATCH, LS SERIES, 1 FUNC, LOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 54LS259LM - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
54LS259LM
Logic - Latches 54LS259LM
D LATCH, LS SERIES, 1 FUNC, LOW

D LATCH, LS SERIES, 1 FUNC, LOW

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 54LS259LM
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD4508B CMOS Dual 4-Bit Latch - CD4508BEE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 74ALVT16373DGG112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
Logic - Latches - 74HC573PW-Q100,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details