Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches 74LVC16373AX4PA

Description
3.3V TRANSPARENT D-TYPE LATCH
Description
3.3V TRANSPARENT D-TYPE LATCH

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74LVC16373AX4PA
Integrated Circuits (ICs) - Logic - Latches 74LVC16373AX4PA
3.3V TRANSPARENT D-TYPE LATCH

3.3V TRANSPARENT D-TYPE LATCH

Supplier's Site
Latches - 74LVC16373AX4PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74LVC16373AX4PA 74LVC16373AX4PA
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Logic - Latches - 5962-9223802M2A - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 15 mA
High-level Output Current (Source) 48 mA
View Details
Latches - 74AHC573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers