Texas Instruments SN74ALS32 Quad 2-input positive-OR gates SN74ALS32NSR

Description
Quad 2-input positive-OR gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS32 Quad 2-input positive-OR gates - SN74ALS32NSR - Texas Instruments
Dallas, TX, United States
SN74ALS32 Quad 2-input positive-OR gates
SN74ALS32NSR
SN74ALS32 Quad 2-input positive-OR gates SN74ALS32NSR
Quad 2-input positive-OR gates 14-SO 0 to 70

Quad 2-input positive-OR gates 14-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS32NSR - 006616-SN74ALS32NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS32NSR
006616-SN74ALS32NSR
Logic - Logic - Gates and Inverters - SN74ALS32NSR 006616-SN74ALS32NSR
Manufacturer: Texas Instruments Win Source Part Number: 006616-SN74ALS32NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Current - Quiescent (Max): 4mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 006616-SN74ALS32NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Current - Quiescent (Max): 4mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Gates and Inverters - 296-28844-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28844-2-ND
Gates and Inverters 296-28844-2-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74ALS32NSR
5.5V Logic IC 705-SN74ALS32NSR
4-Ch 2-Input OR Gate IC, 4.5-5.5V, 14ns, SOP Product overview: SN74ALS32NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS32NSR can be used for catalog matching and distributor lookup.

4-Ch 2-Input OR Gate IC, 4.5-5.5V, 14ns, SOP Product overview: SN74ALS32NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS32NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS32NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS32NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS32NSR
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site
Logic IC - 16859501 - Radwell International
Willingboro, NJ, United States
Logic IC
16859501
Logic IC 16859501
OR GATE, ALS SERIES, 4-FUNC, 2-INPUT, TTL, SOIC-14 5.3MM WIDE. FREE 2 YEAR RADWELL WARRANTY

OR GATE, ALS SERIES, 4-FUNC, 2-INPUT, TTL, SOIC-14 5.3MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74ALS32NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74ALS32NSR
Gates and Inverters SN74ALS32NSR
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS32NSR
Logic Gates SN74ALS32NSR
Logic Gates Quad 2-input Positive-OR gates

Logic Gates Quad 2-input Positive-OR gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS32NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS32NSR
Logic - Gates and Inverters SN74ALS32NSR
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74ALS32NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS32NSR
Gates and Inverters SN74ALS32NSR
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS32NSR 006616-SN74ALS32NSR 296-28844-2-ND 705-SN74ALS32NSR SN74ALS32NSR 16859501 SN74ALS32NSR SN74ALS32NSR SN74ALS32NSR SN74ALS32NSR
Product Name SN74ALS32 Quad 2-input positive-OR gates Logic - Logic - Gates and Inverters - SN74ALS32NSR Gates and Inverters 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR OR; OR Gate NOT; OR OR; OR Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ALS
Propagation Delay 14 ns 14 ns 14 ns 14 ns 14 ns
Operating Current 0.0049 mA 8 mA 4 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details