Texas Instruments SN74ALS32 Quad 2-input positive-OR gates SN74ALS32DRG4

Description
Quad 2-input positive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS32 Quad 2-input positive-OR gates - SN74ALS32DRG4 - Texas Instruments
Dallas, TX, United States
SN74ALS32 Quad 2-input positive-OR gates
SN74ALS32DRG4
SN74ALS32 Quad 2-input positive-OR gates SN74ALS32DRG4
Quad 2-input positive-OR gates 14-SOIC 0 to 70

Quad 2-input positive-OR gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS32DRG4 - 1099349-SN74ALS32DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS32DRG4
1099349-SN74ALS32DRG4
Logic - Logic - Gates and Inverters - SN74ALS32DRG4 1099349-SN74ALS32DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1099349-SN74ALS32DRG 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099349-SN74ALS32DRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-SN74ALS32DRG4
Quad SOIC Logic IC 705-SN74ALS32DRG4
Quad 2-input positive-OR gates 14-SOIC 0 to 70 Product overview: SN74ALS32DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS32DRG4 can be used for catalog matching and distributor lookup.

Quad 2-input positive-OR gates 14-SOIC 0 to 70 Product overview: SN74ALS32DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS32DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74ALS32DRG4 1099349-SN74ALS32DRG4 705-SN74ALS32DRG4
Product Name SN74ALS32 Quad 2-input positive-OR gates Logic - Logic - Gates and Inverters - SN74ALS32DRG4 Quad SOIC Logic IC
Gate Type OR NOT; OR; OR Gate OR GATE
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V
Logic Family ALS
Propagation Delay 14 ns 14 ns 14 ns
Operating Current 0.0049 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details