Texas Instruments SN74ALS30A 8-input positive-NAND gates SN74ALS30AN

Description
8-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
8-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS30A 8-input positive-NAND gates - SN74ALS30AN - Texas Instruments
Dallas, TX, United States
SN74ALS30A 8-input positive-NAND gates
SN74ALS30AN
SN74ALS30A 8-input positive-NAND gates SN74ALS30AN
8-input positive-NAND gates 14-PDIP 0 to 70

8-input positive-NAND gates 14-PDIP 0 to 70

Buy Now Datasheet
 - SN74ALS30AN - Rochester Electronics
Newburyport, MA, United States
SN74ALS30AN - 8-Input Positive-NAND Gates

SN74ALS30AN - 8-Input Positive-NAND Gates

Supplier's Site Datasheet
 - SN74ALS30AN - Rochester Electronics
Newburyport, MA, United States
SN74ALS30AN - 8-Input Positive-NAND Gates

SN74ALS30AN - 8-Input Positive-NAND Gates

Supplier's Site Datasheet
Through-Hole 5V Logic IC - 705-SN74ALS30AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5V Logic IC
705-SN74ALS30AN
Through-Hole 5V Logic IC 705-SN74ALS30AN
8-Input NAND Gate IC, 5V, 12ns, PDIP, Through Hole Product overview: SN74ALS30AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS30AN can be used for catalog matching and distributor lookup.

8-Input NAND Gate IC, 5V, 12ns, PDIP, Through Hole Product overview: SN74ALS30AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS30AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS30AN - 1253763-SN74ALS30AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS30AN
1253763-SN74ALS30AN
Logic - Logic - Gates and Inverters - SN74ALS30AN 1253763-SN74ALS30AN
Manufacturer: Texas Instruments Win Source Part Number: 1253763-SN74ALS30AN Series: 74ALS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 1 Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74ALS30 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): DM74ALS30AN_Q; DM74ALS30AN; DM74ALS30AN_NL; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253763-SN74ALS30AN
Series: 74ALS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 1
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74ALS30
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): DM74ALS30AN_Q; DM74ALS30AN; DM74ALS30AN_NL;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-1494-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1494-5-ND
Gates and Inverters 296-1494-5-ND
NAND Gate IC 1 Channel 14-PDIP

NAND Gate IC 1 Channel 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS30AN
Logic Gates SN74ALS30AN
Logic Gates 8-Input

Logic Gates 8-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS30AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS30AN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS30AN
IC NAND 8-INP

IC NAND 8-INP

Supplier's Site
Gates and Inverters - SN74ALS30AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS30AN
Gates and Inverters SN74ALS30AN
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - SN74ALS30AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS30AN
Gates and Inverters SN74ALS30AN
NAND Gate IC 1 Channel 14-PDIP

NAND Gate IC 1 Channel 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - SN74ALS30AN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS30AN
Logic - Gates and Inverters SN74ALS30AN
IC GATE NAND 1CH 8-INP 14DIP

IC GATE NAND 1CH 8-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS30AN SN74ALS30AN 705-SN74ALS30AN 1253763-SN74ALS30AN 296-1494-5-ND SN74ALS30AN SN74ALS30AN SN74ALS30AN SN74ALS30AN SN74ALS30AN
Product Name SN74ALS30A 8-input positive-NAND gates Through-Hole 5V Logic IC Logic - Logic - Gates and Inverters - SN74ALS30AN Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND AND; NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
IC Package Type DIP; PDIP; Other; PDIP Other; PDIP DIP DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" DIP; Other; 14-DIP (0.300\", 7.62mm)
Supply Voltage 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 8 8 8 8
Propagation Delay 12 ns 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details