Texas Instruments SN74ALS30A 8-input positive-NAND gates SN74ALS30ADR

Description
8-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
8-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS30A 8-input positive-NAND gates - SN74ALS30ADR - Texas Instruments
Dallas, TX, United States
SN74ALS30A 8-input positive-NAND gates
SN74ALS30ADR
SN74ALS30A 8-input positive-NAND gates SN74ALS30ADR
8-input positive-NAND gates 14-SOIC 0 to 70

8-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ALS30ADR - 136755-SN74ALS30ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS30ADR
136755-SN74ALS30ADR
Logic - Logic - Gates and Inverters - SN74ALS30ADR 136755-SN74ALS30ADR
Manufacturer: Texas Instruments Win Source Part Number: 136755-SN74ALS30ADR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136755-SN74ALS30ADR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 8mA SOIC Logic IC
705-SN74ALS30ADR
5V 8mA SOIC Logic IC 705-SN74ALS30ADR
8-Input NAND Gate IC, 5V, 8mA, 12ns, SOIC Product overview: SN74ALS30ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS30ADR can be used for catalog matching and distributor lookup.

8-Input NAND Gate IC, 5V, 8mA, 12ns, SOIC Product overview: SN74ALS30ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS30ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALS30ADR - Rochester Electronics
Newburyport, MA, United States
SN74ALS30A 8-input positive-NAND gates

SN74ALS30A 8-input positive-NAND gates

Supplier's Site Datasheet
Gates and Inverters - 296-SN74ALS30ADRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALS30ADRTR-ND
Gates and Inverters 296-SN74ALS30ADRTR-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74ALS30ADRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALS30ADRDKR-ND
Gates and Inverters 296-SN74ALS30ADRDKR-ND
IC NAND 1-CIR 8-IN 14-SOIC

IC NAND 1-CIR 8-IN 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74ALS30ADRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74ALS30ADRCT-ND
Gates and Inverters 296-SN74ALS30ADRCT-ND
IC NAND 1-CIR 8-IN 14-SOIC

IC NAND 1-CIR 8-IN 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ALS30ADR
Logic Gates SN74ALS30ADR
Logic Gates 8-input positive NAND gates

Logic Gates 8-input positive NAND gates

Buy Now Datasheet
Gates and Inverters - SN74ALS30ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS30ADR
Gates and Inverters SN74ALS30ADR
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS30ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS30ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS30ADR
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74ALS30ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS30ADR
Logic - Gates and Inverters SN74ALS30ADR
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ALS30ADR 136755-SN74ALS30ADR 705-SN74ALS30ADR SN74ALS30ADR 296-SN74ALS30ADRTR-ND SN74ALS30ADR SN74ALS30ADR SN74ALS30ADR SN74ALS30ADR
Product Name SN74ALS30A 8-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74ALS30ADR 5V 8mA SOIC Logic IC Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 8 8 8 8
Propagation Delay 12 ns 12 ns 12 ns
Low Level Output Current (Sink) 8 mA 0.4000 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4085BDC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 8
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100179DC - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers