Texas Instruments CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register CD74ACT164MG4

Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet
Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164MG4 - Texas Instruments
Dallas, TX, United States
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register
CD74ACT164MG4
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register CD74ACT164MG4
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125

8-Bit Serial-In/Parallel-Out Shift Register 14-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - CD74ACT164MG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74ACT164MG4
Shift Registers CD74ACT164MG4
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now
Logic - Shift Registers - CD74ACT164MG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74ACT164MG4
Logic - Shift Registers CD74ACT164MG4
IC 8BIT SHIFT REGISTER 14-SOIC

IC 8BIT SHIFT REGISTER 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number CD74ACT164MG4 CD74ACT164MG4 CD74ACT164MG4
Product Name CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V; 4.5 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; CMOS; ACT
Clock Frequency 90 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS299 8-Bit Universal Shift/Storage Registers - 78024012A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
4 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
Shift Registers - 4006BDC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Output Characteristics Non-Inverted
Package Type DIP; Other; 14-CDIP
View Details
CD54AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD54AC299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
3 suppliers